MOSFET P-CH 30V TO252 Product overview: SUD45P03-15-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD45P03-15-E3 can be used for catalog matching and distributor lookup.
P-Channel 30V 13A (Ta) 4W (Ta), 70W (Tc) Surface Mount TO-252AA
MOSFET P-CH 30V TO252
MOSFET, Power; P-Channel; -30 V; 20 V; 13 A; 4 W; -55 to 150 degC; 30 degC/W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUD45P03-15-E3 | SUD45P03-15-E3-ND | SUD45P03-15-E3 | SUD45P03-15-E3 | 70026079 |
| Product Name | 30V TO252 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, Power; P-Channel; -30 V; 20 V; 13 A; 4 W; -55 to 150 degC; 30 degC/W |
| PD | 4000 milliwatts | 4000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | 3200 pF @ 25 V | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |