P-CHANNEL MOSFET, -30V, 15A, 10mR, TO-252 Product overview: SUD45P03-10 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 15A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 15A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUD45P03-10 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1262472-SUD45P03-10
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-SUD45P03-10 | 1262472-SUD45P03-10 |
| Product Name | P-Channel -30V 15A TO-252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD45P03-10 |
| Polarity | P-Channel |