Vishay Precision Group Single FETs, MOSFETs SUD42N03-3M9P-GE3

Description
N-Channel 30V 42A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 30V 42A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD42N03-3M9P-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD42N03-3M9P-GE3TR-ND
Single FETs, MOSFETs SUD42N03-3M9P-GE3TR-ND
N-Channel 30V 42A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

N-Channel 30V 42A (Tc) 2.5W (Ta), 73.5W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
30V 42A TO252 MOSFET Transistor
278-SUD42N03-3M9P-GE3
30V 42A TO252 MOSFET Transistor 278-SUD42N03-3M9P-GE3
MOSFET N-CH 30V 42A TO252 Product overview: SUD42N03-3M9P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD42N03-3M9P-GE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 42A TO252 Product overview: SUD42N03-3M9P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD42N03-3M9P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD42N03-3M9P-GE3 - 112677-SUD42N03-3M9P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD42N03-3M9P-GE3
112677-SUD42N03-3M9P-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD42N03-3M9P-GE3 112677-SUD42N03-3M9P-GE3
Manufacturer: Vishay Win Source Part Number: 112677-SUD42N03-3M9P -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 73.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3535pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 112677-SUD42N03-3M9P-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 73.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3535pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD42N03-3M9P-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD42N03-3M9P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD42N03-3M9P-GE3
MOSFET N-CH 30V 42A TO252

MOSFET N-CH 30V 42A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUD42N03-3M9P-GE3TR-ND 278-SUD42N03-3M9P-GE3 112677-SUD42N03-3M9P-GE3 SUD42N03-3M9P-GE3
Product Name Single FETs, MOSFETs 30V 42A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD42N03-3M9P-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 2500 milliwatts 2500 to 73500 milliwatts
Unlock Full Specs
to access all available technical data