Vishay Intertechnology, Inc. Electronic Wholesale - SUD40N06-25L SUD40N06-25L

Description
Manufacturer: Vishay Win Source Part Number: 1262465-SUD40N06-25L Family Name: SUD40N06-25L Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TK20S06K3L; STD30NE06L; STD30NE06T4; STD30NE06; Introduction Date: April 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1262465-SUD40N06-25L Family Name: SUD40N06-25L Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TK20S06K3L; STD30NE06L; STD30NE06T4; STD30NE06; Introduction Date: April 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SUD40N06-25L - 1262465-SUD40N06-25L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SUD40N06-25L
1262465-SUD40N06-25L
Electronic Wholesale - SUD40N06-25L 1262465-SUD40N06-25L
Manufacturer: Vishay Win Source Part Number: 1262465-SUD40N06-25L Family Name: SUD40N06-25L Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TK20S06K3L; STD30NE06L; STD30NE06T4; STD30NE06; Introduction Date: April 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 1262465-SUD40N06-25L
Family Name: SUD40N06-25L
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): TK20S06K3L; STD30NE06L; STD30NE06T4; STD30NE06;
Introduction Date: April 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1262465-SUD40N06-25L
Product Name Electronic Wholesale - SUD40N06-25L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R2-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
5 suppliers