Vishay Intertechnology, Inc. N-Channel 35A 100V 0.026ohm MOSFET Transistor SUD35N10-26P-T4GE3

Description
Power Field-Effect Transistor, 35A I(D), 100V, 0.026ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, ROHS COMPLIANT, DPAK-3/2 Product overview: SUD35N10-26P-T4GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 100V, 0.026ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 100V, 0.026ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SUD35N10-26P-T4 GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 35A I(D), 100V, 0.026ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, ROHS COMPLIANT, DPAK-3/2 Product overview: SUD35N10-26P-T4GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 100V, 0.026ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 100V, 0.026ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SUD35N10-26P-T4 GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 35A 100V 0.026ohm MOSFET Transistor
2088-SUD35N10-26P-T4GE3
N-Channel 35A 100V 0.026ohm MOSFET Transistor 2088-SUD35N10-26P-T4GE3
Power Field-Effect Transistor, 35A I(D), 100V, 0.026ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, ROHS COMPLIANT, DPAK-3/2 Product overview: SUD35N10-26P-T4GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 100V, 0.026ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 100V, 0.026ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SUD35N10-26P-T4 GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 35A I(D), 100V, 0.026ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, ROHS COMPLIANT, DPAK-3/2 Product overview: SUD35N10-26P-T4GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 100V, 0.026ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 100V, 0.026ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SUD35N10-26P-T4GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N10-26P-T4GE3 - 056998-SUD35N10-26P-T4GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N10-26P-T4GE3
056998-SUD35N10-26P-T4GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N10-26P-T4GE3 056998-SUD35N10-26P-T4GE3
Manufacturer: Vishay Win Source Part Number: 056998-SUD35N10-26P- T4GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 8.3W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4.4V @ 250μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 2000pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 056998-SUD35N10-26P-T4GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 8.3W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4.4V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2000pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SUD35N10-26P-T4GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD35N10-26P-T4GE3-ND
Single FETs, MOSFETs SUD35N10-26P-T4GE3-ND
N-Channel 100V 35A (Tc) 8.3W (Ta), 83W (Tc) Surface Mount TO-252AA

N-Channel 100V 35A (Tc) 8.3W (Ta), 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD35N10-26P-T4GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD35N10-26P-T4GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD35N10-26P-T4GE3
MOSFET N-CH 100V 35A TO252

MOSFET N-CH 100V 35A TO252

Supplier's Site
N-Channel 100-V (D-S) Mosfet Vishay - 86R4263 - Newark, An Avnet Company
Chicago, IL, United States
N-Channel 100-V (D-S) Mosfet Vishay
86R4263
N-Channel 100-V (D-S) Mosfet Vishay 86R4263
N-CHANNEL 100-V (D-S) MOSFET

N-CHANNEL 100-V (D-S) MOSFET

Supplier's Site
MOSFET N-Channel 100-V D-S

MOSFET N-Channel 100-V D-S

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SUD35N10-26P-T4GE3 056998-SUD35N10-26P-T4GE3 SUD35N10-26P-T4GE3-ND SUD35N10-26P-T4GE3 86R4263 SUD35N10-26P-T4GE3
Product Name N-Channel 35A 100V 0.026ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N10-26P-T4GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N-Channel 100-V (D-S) Mosfet Vishay MOSFET
PD 83000 milliwatts 8300 to 83000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data