Vishay Intertechnology, Inc. Single FETs, MOSFETs SUD25N15-52-T4-E3

Description
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD25N15-52-T4-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD25N15-52-T4-E3-ND
Single FETs, MOSFETs SUD25N15-52-T4-E3-ND
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
150V 25A TO252 MOSFET Transistor
278-SUD25N15-52-T4-E3
150V 25A TO252 MOSFET Transistor 278-SUD25N15-52-T4-E3
MOSFET N-CH 150V 25A TO252 Product overview: SUD25N15-52-T4-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N15-52-T4-E 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 25A TO252 Product overview: SUD25N15-52-T4-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N15-52-T4-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277538-SUD25N15-52-T4-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277538-SUD25N15-52-T4-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277538-SUD25N15-52-T4-E3
Win Source Part Number: 1277538-SUD25N15-52- T4-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 52mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3W (Ta), 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1725 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUD25 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1277538-SUD25N15-52-T4-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 52mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3W (Ta), 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1725 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUD25
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD25N15-52-T4-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD25N15-52-T4-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD25N15-52-T4-E3
MOSFET N-CH 150V 25A TO252

MOSFET N-CH 150V 25A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number SUD25N15-52-T4-E3-ND 278-SUD25N15-52-T4-E3 1277538-SUD25N15-52-T4-E3 SUD25N15-52-T4-E3
Product Name Single FETs, MOSFETs 150V 25A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data