Vishay Precision Group Single FETs, MOSFETs SUD25N15-52-BE3

Description
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD25N15-52-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD25N15-52-BE3TR-ND
Single FETs, MOSFETs 742-SUD25N15-52-BE3TR-ND
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD25N15-52-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD25N15-52-BE3CT-ND
Single FETs, MOSFETs 742-SUD25N15-52-BE3CT-ND
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-BE3 - 898543-SUD25N15-52-BE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-BE3
898543-SUD25N15-52-BE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-BE3 898543-SUD25N15-52-BE3
Manufacturer: Vishay Win Source Part Number: 898543-SUD25N15-52-B E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SUD25 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: 742-SUD25N15-52-BE3C T, 742-SUD25N15-52-BE3D KR, 742-SUD25N15-52-BE3T R

Manufacturer: Vishay
Win Source Part Number: 898543-SUD25N15-52-BE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SUD25
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: 742-SUD25N15-52-BE3CT, 742-SUD25N15-52-BE3DKR, 742-SUD25N15-52-BE3TR

Buy Now
Singapore, Singapore
150V 25A DPAK MOSFET Transistor
278-SUD25N15-52-BE3
150V 25A DPAK MOSFET Transistor 278-SUD25N15-52-BE3
MOSFET N-CH 150V 25A DPAK Product overview: SUD25N15-52-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N15-52-BE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 25A DPAK Product overview: SUD25N15-52-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N15-52-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD25N15-52-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD25N15-52-BE3
Single FETs, MOSFETs SUD25N15-52-BE3
MOSFET N-CH 150V 25A DPAK

MOSFET N-CH 150V 25A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 25A, To-252; Channel Type Vishay - 82AH6225 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 25A, To-252; Channel Type Vishay
82AH6225
Mosfet, N-Ch, 150V, 25A, To-252; Channel Type Vishay 82AH6225
MOSFET, N-CH, 150V, 25A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 25A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 25A, To-252; Channel Type Vishay - 78AH6735 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 25A, To-252; Channel Type Vishay
78AH6735
Mosfet, N-Ch, 150V, 25A, To-252; Channel Type Vishay 78AH6735
MOSFET, N-CH, 150V, 25A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 25A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD25N15-52-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD25N15-52-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD25N15-52-BE3
MOSFET N-CH 150V 25A DPAK

MOSFET N-CH 150V 25A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SUD25N15-52-BE3TR-ND 898543-SUD25N15-52-BE3 278-SUD25N15-52-BE3 SUD25N15-52-BE3 82AH6225 SUD25N15-52-BE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-BE3 150V 25A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 150V, 25A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Transconductance 0.0400 kS
Unlock Full Specs
to access all available technical data