Vishay Intertechnology, Inc. N-Channel 60V 25A TO-252 MOSFET Transistor SUD25N06-45L

Description
60V 25A N-Channel MOSFET, 35mR RDS(on), TO-252 Product overview: SUD25N06-45L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N06-45L can be used for catalog matching and distributor lookup.
Request a Quote
Description
60V 25A N-Channel MOSFET, 35mR RDS(on), TO-252 Product overview: SUD25N06-45L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N06-45L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 25A TO-252 MOSFET Transistor
278-SUD25N06-45L
N-Channel 60V 25A TO-252 MOSFET Transistor 278-SUD25N06-45L
60V 25A N-Channel MOSFET, 35mR RDS(on), TO-252 Product overview: SUD25N06-45L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N06-45L can be used for catalog matching and distributor lookup.

60V 25A N-Channel MOSFET, 35mR RDS(on), TO-252 Product overview: SUD25N06-45L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N06-45L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 194915-SUD25N06-45L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
194915-SUD25N06-45L
Discrete Semiconductor Products 194915-SUD25N06-45L
Manufacturer: Vishay Win Source Part Number: 194915-SUD25N06-45L Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 194915-SUD25N06-45L
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD25N06-45L 194915-SUD25N06-45L
Product Name N-Channel 60V 25A TO-252 MOSFET Transistor Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data