Manufacturer: Vishay
Win Source Part Number: 042959-SUD23N06-31L-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
N-Channel 60V 23A (Tc) 3W (Ta), 100W (Tc) Surface Mount TO-252AA
MOSFET N-CH 60V TO252 Product overview: SUD23N06-31L-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD23N06-31L-E3 can be used for catalog matching and distributor lookup.
Features:
MOSFET N-CH 60V TO252
MOSFET N-CH 60V TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 042959-SUD23N06-31L-E3 | SUD23N06-31L-E3TR-ND | 278-SUD23N06-31L-E3 | 70026308 | SUD23N06-31L-E3 | SUD23N06-31L-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31L-E3 | Single FETs, MOSFETs | 60V TO252 MOSFET Transistor | N-CH 60-V (D-S) 175 C MOSFET LOGIC | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 3000 to 100000 milliwatts | 3000 milliwatts | 100000 milliwatts | 3000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | 17 nC @ 10 V |