Vishay Precision Group Single FETs, MOSFETs SUD23N06-31-GE3

Description
N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD23N06-31-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD23N06-31-GE3DKR-ND
Single FETs, MOSFETs SUD23N06-31-GE3DKR-ND
N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA

N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD23N06-31-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD23N06-31-GE3CT-ND
Single FETs, MOSFETs SUD23N06-31-GE3CT-ND
N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA

N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD23N06-31-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD23N06-31-GE3TR-ND
Single FETs, MOSFETs SUD23N06-31-GE3TR-ND
N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA

N-Channel 60V 21.4A (Tc) 5.7W (Ta), 31.25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 6365397 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6365397
MOSFETs 6365397
MOSFET N-Ch 60V 23A Logic DPAK

MOSFET N-Ch 60V 23A Logic DPAK

Supplier's Site
MOSFETs - 6365397P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6365397P
MOSFETs 6365397P
MOSFET N-Ch 60V 23A Logic DPAK

MOSFET N-Ch 60V 23A Logic DPAK

Supplier's Site
MOSFETs - 1652431 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1652431
MOSFETs 1652431
MOSFET N-Ch 60V 23A Logic DPAK

MOSFET N-Ch 60V 23A Logic DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31-GE3 - 1104085-SUD23N06-31-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31-GE3
1104085-SUD23N06-31-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31-GE3 1104085-SUD23N06-31-GE3
Manufacturer: Vishay Win Source Part Number: 1104085-SUD23N06-31- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.7W (Ta), 31.25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 21.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 31 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1104085-SUD23N06-31-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.7W (Ta), 31.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 21.4A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 9.1A DPAK MOSFET Transistor
278-SUD23N06-31-GE3
N-Channel 60V 9.1A DPAK MOSFET Transistor 278-SUD23N06-31-GE3
N-Channel MOSFET, 60V, 9.1A, 31mR Rds On, DPAK Product overview: SUD23N06-31-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 9.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD23N06-31-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 9.1A, 31mR Rds On, DPAK Product overview: SUD23N06-31-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 9.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD23N06-31-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD23N06-31-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD23N06-31-GE3
Single FETs, MOSFETs SUD23N06-31-GE3
MOSFET N-CH 60V 21.4A TO252

MOSFET N-CH 60V 21.4A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch MOSFET 60V 31 mohm @ 10V

MOSFET N-Ch MOSFET 60V 31 mohm @ 10V

Buy Now Datasheet
N Channel Mosfet, 60V, 9.1A, To-252; Transistor Polarity Vishay - 16P3889 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 9.1A, To-252; Transistor Polarity Vishay
16P3889
N Channel Mosfet, 60V, 9.1A, To-252; Transistor Polarity Vishay 16P3889
N CHANNEL MOSFET, 60V, 9.1A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.1A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 9.1A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.1A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 21.4A, To-252Aa; Transistor Polarity Vishay - 01AC5034 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 21.4A, To-252Aa; Transistor Polarity Vishay
01AC5034
Mosfet, N-Ch, 60V, 21.4A, To-252Aa; Transistor Polarity Vishay 01AC5034
MOSFET, N-CH, 60V, 21.4A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:21.4A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 21.4A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:21.4A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 21.4A, To-252-3, Full Reel; Channel Type Vishay - 29X0559 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 21.4A, To-252-3, Full Reel; Channel Type Vishay
29X0559
Mosfet, N Channel, 60V, 21.4A, To-252-3, Full Reel; Channel Type Vishay 29X0559
MOSFET, N CHANNEL, 60V, 21.4A, TO-252-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:21.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31.25W RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 21.4A, TO-252-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:21.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31.25W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD23N06-31-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD23N06-31-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD23N06-31-GE3
MOSFET N-CH 60V 21.4A TO252

MOSFET N-CH 60V 21.4A TO252

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUD23N06-31-GE3DKR-ND 6365397 6365397P 1104085-SUD23N06-31-GE3 278-SUD23N06-31-GE3 SUD23N06-31-GE3 SUD23N06-31-GE3 16P3889 01AC5034 29X0559 SUD23N06-31-GE3
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD23N06-31-GE3 N-Channel 60V 9.1A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 9.1A, To-252; Transistor Polarity Vishay Mosfet, N-Ch, 60V, 21.4A, To-252Aa; Transistor Polarity Vishay Mosfet, N Channel, 60V, 21.4A, To-252-3, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 Surface Mount
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers