Vishay Precision Group 100V 16.9A DPAK MOSFET Transistor SUD20N10-66L-BE3

Description
MOSFET N-CH 100V 16.9A DPAK Product overview: SUD20N10-66L-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD20N10-66L-BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 16.9A DPAK Product overview: SUD20N10-66L-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD20N10-66L-BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 16.9A DPAK MOSFET Transistor
278-SUD20N10-66L-BE3
100V 16.9A DPAK MOSFET Transistor 278-SUD20N10-66L-BE3
MOSFET N-CH 100V 16.9A DPAK Product overview: SUD20N10-66L-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD20N10-66L-BE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 16.9A DPAK Product overview: SUD20N10-66L-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD20N10-66L-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SUD20N10-66L-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD20N10-66L-BE3CT-ND
Single FETs, MOSFETs 742-SUD20N10-66L-BE3CT-ND
N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252AA

N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD20N10-66L-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD20N10-66L-BE3TR-ND
Single FETs, MOSFETs 742-SUD20N10-66L-BE3TR-ND
N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252AA

N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-BE3 - 851980-SUD20N10-66L-BE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-BE3
851980-SUD20N10-66L-BE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-BE3 851980-SUD20N10-66L-BE3
Manufacturer: Vishay Win Source Part Number: 851980-SUD20N10-66L- BE3 Series: TrenchFET® Features: 100 V Package: Reel - TR Family Name: SUD20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: 742-SUD20N10-66L-BE3 CT, 742-SUD20N10-66L-BE3 DKR, 742-SUD20N10-66L-BE3 TR

Manufacturer: Vishay
Win Source Part Number: 851980-SUD20N10-66L-BE3
Series: TrenchFET®
Features: 100 V
Package: Reel - TR
Family Name: SUD20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: 742-SUD20N10-66L-BE3CT, 742-SUD20N10-66L-BE3DKR, 742-SUD20N10-66L-BE3TR

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD20N10-66L-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD20N10-66L-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD20N10-66L-BE3
MOSFET N-CH 100V 16.9A DPAK

MOSFET N-CH 100V 16.9A DPAK

Supplier's Site
Mosfet, N-Ch, 100V, 16.9A, To-252; Channel Type Vishay - 82AH6223 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 16.9A, To-252; Channel Type Vishay
82AH6223
Mosfet, N-Ch, 100V, 16.9A, To-252; Channel Type Vishay 82AH6223
MOSFET, N-CH, 100V, 16.9A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 16.9A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 16.9A, To-252; Channel Type Vishay - 78AH6732 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 16.9A, To-252; Channel Type Vishay
78AH6732
Mosfet, N-Ch, 100V, 16.9A, To-252; Channel Type Vishay 78AH6732
MOSFET, N-CH, 100V, 16.9A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 16.9A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUD20N10-66L-BE3 742-SUD20N10-66L-BE3CT-ND 851980-SUD20N10-66L-BE3 SUD20N10-66L-BE3 82AH6223
Product Name 100V 16.9A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-BE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 16.9A, To-252; Channel Type Vishay
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0250 kS
PD 83 milliwatts
Unlock Full Specs
to access all available technical data