Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19P06-60L-E3 SUD19P06-60L-E3

Description
Manufacturer: Vishay Win Source Part Number: 031608-SUD19P06-60L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.7W (Ta), 46W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 031608-SUD19P06-60L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.7W (Ta), 46W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19P06-60L-E3 - 031608-SUD19P06-60L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19P06-60L-E3
031608-SUD19P06-60L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19P06-60L-E3 031608-SUD19P06-60L-E3
Manufacturer: Vishay Win Source Part Number: 031608-SUD19P06-60L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.7W (Ta), 46W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 031608-SUD19P06-60L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.7W (Ta), 46W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1710pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SUD19P06-60L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD19P06-60L-E3CT-ND
Single FETs, MOSFETs SUD19P06-60L-E3CT-ND
P-Channel 60V 19A (Tc) 2.7W (Ta), 46W (Tc) Surface Mount TO-252AA

P-Channel 60V 19A (Tc) 2.7W (Ta), 46W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD19P06-60L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD19P06-60L-E3DKR-ND
Single FETs, MOSFETs SUD19P06-60L-E3DKR-ND
P-Channel 60V 19A (Tc) 2.7W (Ta), 46W (Tc) Surface Mount TO-252AA

P-Channel 60V 19A (Tc) 2.7W (Ta), 46W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD19P06-60L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD19P06-60L-E3TR-ND
Single FETs, MOSFETs SUD19P06-60L-E3TR-ND
P-Channel 60V 19A (Tc) 2.7W (Ta), 46W (Tc) Surface Mount TO-252AA

P-Channel 60V 19A (Tc) 2.7W (Ta), 46W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 19A TO-252 MOSFET Transistor
278-SUD19P06-60L-E3
P-Channel 30V 19A TO-252 MOSFET Transistor 278-SUD19P06-60L-E3
P-Channel MOSFET, 30V, 19A, 60mΩ, TO-252 Product overview: SUD19P06-60L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 19A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD19P06-60L-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 30V, 19A, 60mΩ, TO-252 Product overview: SUD19P06-60L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 19A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD19P06-60L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD19P06-60L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD19P06-60L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD19P06-60L-E3
MOSFET P-CH 60V 19A TO252

MOSFET P-CH 60V 19A TO252

Supplier's Site
Single FETs, MOSFETs - SUD19P06-60L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD19P06-60L-E3
Single FETs, MOSFETs SUD19P06-60L-E3
MOSFET P-CH 60V 19A TO252

MOSFET P-CH 60V 19A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 19A 46W 60mohm @ 10V

MOSFET 60V 19A 46W 60mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031608-SUD19P06-60L-E3 SUD19P06-60L-E3CT-ND 278-SUD19P06-60L-E3 SUD19P06-60L-E3 SUD19P06-60L-E3 SUD19P06-60L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19P06-60L-E3 Single FETs, MOSFETs P-Channel 30V 19A TO-252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 2700 to 46000 milliwatts 2100 milliwatts 2700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data