Vishay Precision Group Single FETs, MOSFETs SUD19N20-90-BE3

Description
N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD19N20-90-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD19N20-90-BE3TR-ND
Single FETs, MOSFETs 742-SUD19N20-90-BE3TR-ND
N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N-Ch, 200V, 19A, To-252; Channel Type Vishay - 80AH8985 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 19A, To-252; Channel Type Vishay
80AH8985
Mosfet, N-Ch, 200V, 19A, To-252; Channel Type Vishay 80AH8985
MOSFET, N-CH, 200V, 19A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 19A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 19A, To-252; Channel Type Vishay - 78AH6730 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 19A, To-252; Channel Type Vishay
78AH6730
Mosfet, N-Ch, 200V, 19A, To-252; Channel Type Vishay 78AH6730
MOSFET, N-CH, 200V, 19A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 19A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD19N20-90-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD19N20-90-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD19N20-90-BE3
MOSFET N-CH 200V 19A DPAK

MOSFET N-CH 200V 19A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SUD19N20-90-BE3TR-ND 80AH8985 SUD19N20-90-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 200V, 19A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers