Vishay Precision Group Single FETs, MOSFETs SUD15N15-95-E3

Description
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD15N15-95-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD15N15-95-E3CT-ND
Single FETs, MOSFETs SUD15N15-95-E3CT-ND
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD15N15-95-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD15N15-95-E3DKR-ND
Single FETs, MOSFETs SUD15N15-95-E3DKR-ND
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD15N15-95-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD15N15-95-E3TR-ND
Single FETs, MOSFETs SUD15N15-95-E3TR-ND
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 1807413 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807413
MOSFETs 1807413
N-Ch MOSFET 150V 95mohm @ 10V

N-Ch MOSFET 150V 95mohm @ 10V

Supplier's Site
MOSFETs - 1807980 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807980
MOSFETs 1807980
N-Ch MOSFET 150V 95mohm @ 10V

N-Ch MOSFET 150V 95mohm @ 10V

Supplier's Site
MOSFETs - 1807980P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807980P
MOSFETs 1807980P
N-Ch MOSFET 150V 95mohm @ 10V

N-Ch MOSFET 150V 95mohm @ 10V

Supplier's Site
Singapore, Singapore
N-Channel 150V 15A TO-252 MOSFET Transistor
278-SUD15N15-95-E3
N-Channel 150V 15A TO-252 MOSFET Transistor 278-SUD15N15-95-E3
N-Channel Power MOSFET, 150V, 15A, 95mR, TO-252 Product overview: SUD15N15-95-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 15A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 15A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD15N15-95-E3 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 150V, 15A, 95mR, TO-252 Product overview: SUD15N15-95-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 15A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 15A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD15N15-95-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD15N15-95-E3 - 031606-SUD15N15-95-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD15N15-95-E3
031606-SUD15N15-95-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD15N15-95-E3 031606-SUD15N15-95-E3
Manufacturer: Vishay Win Source Part Number: 031606-SUD15N15-95-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 25nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 95 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 031606-SUD15N15-95-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 95 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SUD15N15-95-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD15N15-95-E3
Single FETs, MOSFETs SUD15N15-95-E3
MOSFET N-CH 150V 15A TO252

MOSFET N-CH 150V 15A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SUD15N15-95

MOSFET RECOMMENDED ALT 781-SUD15N15-95

Buy Now Datasheet
Mosfet, N Channel, 150V, 15A, To-252; Channel Type Vishay - 55R1939 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 15A, To-252; Channel Type Vishay
55R1939
Mosfet, N Channel, 150V, 15A, To-252; Channel Type Vishay 55R1939
MOSFET, N CHANNEL, 150V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD15N15-95-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD15N15-95-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD15N15-95-E3
MOSFET N-CH 150V 15A TO252

MOSFET N-CH 150V 15A TO252

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUD15N15-95-E3CT-ND 1807413 278-SUD15N15-95-E3 031606-SUD15N15-95-E3 SUD15N15-95-E3 SUD15N15-95-E3 55R1939 SUD15N15-95-E3
Product Name Single FETs, MOSFETs MOSFETs N-Channel 150V 15A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD15N15-95-E3 Single FETs, MOSFETs MOSFET Mosfet, N Channel, 150V, 15A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 2700 milliwatts 2700 to 62000 milliwatts 2700 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data