Vishay Precision Group Single FETs, MOSFETs SUD15N15-95-BE3

Description
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA
Request a Quote
Description
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET (part number SUD15N15-95) is rated for a maximum drain-source voltage of 150V and a continuous drain current of 15A. It features a low on-state resistance of 0.095 ohms at a gate-source voltage of 10V, making it suitable for efficient switching applications. The device can operate at a junction temperature of up to 175°C and has a maximum power dissipation of 62W at a case temperature of 25°C. The MOSFET is housed in a TO-252 package, which is designed for surface mounting. It also includes avalanche ratings, with a maximum avalanche current of 15A and a repetitive avalanche energy of 11.3mJ. This component is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET (part number SUD15N15-95) is rated for a maximum drain-source voltage of 150V and a continuous drain current of 15A. It features a low on-state resistance of 0.095 ohms at a gate-source voltage of 10V, making it suitable for efficient switching applications. The device can operate at a junction temperature of up to 175°C and has a maximum power dissipation of 62W at a case temperature of 25°C. The MOSFET is housed in a TO-252 package, which is designed for surface mounting. It also includes avalanche ratings, with a maximum avalanche current of 15A and a repetitive avalanche energy of 11.3mJ. This component is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD15N15-95-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD15N15-95-BE3CT-ND
Single FETs, MOSFETs 742-SUD15N15-95-BE3CT-ND
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD15N15-95-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD15N15-95-BE3DKR-ND
Single FETs, MOSFETs 742-SUD15N15-95-BE3DKR-ND
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD15N15-95-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD15N15-95-BE3TR-ND
Single FETs, MOSFETs 742-SUD15N15-95-BE3TR-ND
N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 150V 15A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N-Ch, 150V, 15A, To-252; Channel Type Vishay - 78AH6729 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 15A, To-252; Channel Type Vishay
78AH6729
Mosfet, N-Ch, 150V, 15A, To-252; Channel Type Vishay 78AH6729
MOSFET, N-CH, 150V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 15A, To-252; Channel Type Vishay - 82AH6222 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 15A, To-252; Channel Type Vishay
82AH6222
Mosfet, N-Ch, 150V, 15A, To-252; Channel Type Vishay 82AH6222
MOSFET, N-CH, 150V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD15N15-95-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD15N15-95-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD15N15-95-BE3
MOSFET N-CH 150V 15A DPAK

MOSFET N-CH 150V 15A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SUD15N15-95-BE3CT-ND 78AH6729 SUD15N15-95-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 150V, 15A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data