Vishay Precision Group N Channel Mosfet, 60V, 15A, To-252; Channel Type Vishay SUD15N06-90L-E3

Description
N CHANNEL MOSFET, 60V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 60V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 15A, To-252; Channel Type Vishay - 06J8434 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 15A, To-252; Channel Type Vishay
06J8434
N Channel Mosfet, 60V, 15A, To-252; Channel Type Vishay 06J8434
N CHANNEL MOSFET, 60V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 15A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 06J8434
Product Name N Channel Mosfet, 60V, 15A, To-252; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
9 suppliers
30 V, P-channel Trench MOSFET - BUK6Q8R2-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT8002-3
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804L-313 - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 40 volts
IDSS 195000 milliamps
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details