Vishay Precision Group Single FETs, MOSFETs SUD09P10-195-BE3

Description
P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD09P10-195-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD09P10-195-BE3CT-ND
Single FETs, MOSFETs 742-SUD09P10-195-BE3CT-ND
P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA

P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD09P10-195-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD09P10-195-BE3TR-ND
Single FETs, MOSFETs 742-SUD09P10-195-BE3TR-ND
P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA

P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD09P10-195-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD09P10-195-BE3DKR-ND
Single FETs, MOSFETs 742-SUD09P10-195-BE3DKR-ND
P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA

P-Channel 100V 8.8A (Tc) 2.5W (Ta), 32.1W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, P-Ch, 100V, 8.8A, To-252; Channel Type Vishay - 78AH6728 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 8.8A, To-252; Channel Type Vishay
78AH6728
Mosfet, P-Ch, 100V, 8.8A, To-252; Channel Type Vishay 78AH6728
MOSFET, P-CH, 100V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 8.8A, To-252; Channel Type Vishay - 80AH8984 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 8.8A, To-252; Channel Type Vishay
80AH8984
Mosfet, P-Ch, 100V, 8.8A, To-252; Channel Type Vishay 80AH8984
MOSFET, P-CH, 100V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 8.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD09P10-195-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD09P10-195-BE3
Single FETs, MOSFETs SUD09P10-195-BE3
MOSFET P-CH 100V 8.8A DPAK

MOSFET P-CH 100V 8.8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD09P10-195-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD09P10-195-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD09P10-195-BE3
MOSFET P-CH 100V 8.8A DPAK

MOSFET P-CH 100V 8.8A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SUD09P10-195-BE3CT-ND 78AH6728 SUD09P10-195-BE3 SUD09P10-195-BE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 100V, 8.8A, To-252; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount
IDSS 8800 milliamps 8800 milliamps
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data