Vishay Precision Group Single FETs, MOSFETs SUD08P06-155L-BE3

Description
P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD08P06-155L-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD08P06-155L-BE3DKR-ND
Single FETs, MOSFETs 742-SUD08P06-155L-BE3DKR-ND
P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD08P06-155L-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD08P06-155L-BE3CT-ND
Single FETs, MOSFETs 742-SUD08P06-155L-BE3CT-ND
P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD08P06-155L-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD08P06-155L-BE3TR-ND
Single FETs, MOSFETs 742-SUD08P06-155L-BE3TR-ND
P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.2A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD08P06-155L-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD08P06-155L-BE3
Single FETs, MOSFETs SUD08P06-155L-BE3
MOSFET P-CH 60V 8.2A DPAK

MOSFET P-CH 60V 8.2A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD08P06-155L-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD08P06-155L-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD08P06-155L-BE3
MOSFET P-CH 60V 8.2A DPAK

MOSFET P-CH 60V 8.2A DPAK

Supplier's Site
Mosfet, P-Ch, 60V, 8.2A, To-252; Channel Type Vishay - 78AH6727 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 8.2A, To-252; Channel Type Vishay
78AH6727
Mosfet, P-Ch, 60V, 8.2A, To-252; Channel Type Vishay 78AH6727
MOSFET, P-CH, 60V, 8.2A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 8.2A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SUD08P06-155L-BE3DKR-ND SUD08P06-155L-BE3 SUD08P06-155L-BE3 78AH6727
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 8.2A, To-252; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKW50N65RF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers