Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB75N05-06 SUB75N05-06

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181731-SUB75N05-06 Length: 10.41 mm Drain to Source Voltage (Vdss): 50 V Power Dissipation: 3.7 W Height: 4.83 mm Weight: 329.988449 mg Number of Channels: 1 Number of Pins: 3 Width: 9.65 mm Rise Time: 20 ns Fall Time: 20 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Element Configuration: Single Max Power Dissipation: 3.7 W Turn-On Delay Time: 20 ns Max Operating Temperature: 175 °C Continuous Drain Current (ID): 75 A Drain to Source Breakdown Voltage: 50 V Turn-Off Delay Time: 50 ns Drain to Source Resistance: 6 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181731-SUB75N05-06 Length: 10.41 mm Drain to Source Voltage (Vdss): 50 V Power Dissipation: 3.7 W Height: 4.83 mm Weight: 329.988449 mg Number of Channels: 1 Number of Pins: 3 Width: 9.65 mm Rise Time: 20 ns Fall Time: 20 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Element Configuration: Single Max Power Dissipation: 3.7 W Turn-On Delay Time: 20 ns Max Operating Temperature: 175 °C Continuous Drain Current (ID): 75 A Drain to Source Breakdown Voltage: 50 V Turn-Off Delay Time: 50 ns Drain to Source Resistance: 6 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB75N05-06 - 1181731-SUB75N05-06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB75N05-06
1181731-SUB75N05-06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB75N05-06 1181731-SUB75N05-06
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181731-SUB75N05-06 Length: 10.41 mm Drain to Source Voltage (Vdss): 50 V Power Dissipation: 3.7 W Height: 4.83 mm Weight: 329.988449 mg Number of Channels: 1 Number of Pins: 3 Width: 9.65 mm Rise Time: 20 ns Fall Time: 20 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Element Configuration: Single Max Power Dissipation: 3.7 W Turn-On Delay Time: 20 ns Max Operating Temperature: 175 °C Continuous Drain Current (ID): 75 A Drain to Source Breakdown Voltage: 50 V Turn-Off Delay Time: 50 ns Drain to Source Resistance: 6 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181731-SUB75N05-06
Length: 10.41 mm
Drain to Source Voltage (Vdss): 50 V
Power Dissipation: 3.7 W
Height: 4.83 mm
Weight: 329.988449 mg
Number of Channels: 1
Number of Pins: 3
Width: 9.65 mm
Rise Time: 20 ns
Fall Time: 20 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Element Configuration: Single
Max Power Dissipation: 3.7 W
Turn-On Delay Time: 20 ns
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 75 A
Drain to Source Breakdown Voltage: 50 V
Turn-Off Delay Time: 50 ns
Drain to Source Resistance: 6 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1181731-SUB75N05-06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB75N05-06
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110EPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1658895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details