Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB70N04-10-E3 SUB70N04-10-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995887-SUB70N04-10-E 3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Power Dissipation: 107 W Height: 4.83 mm Weight: 1.437803 g Number of Channels: 1 Number of Pins: 3 Width: 9.65 mm Rise Time: 12 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Alternative Parts (Cross-Reference): IPB80N04S304ATMA1; IRF4104SPBF; IPB80N04S404ATMA1; SUM90N04-3M3P-E3; FDB8442-F085; STB170NF04; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 107 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 70 A Drain to Source Breakdown Voltage: 40 V Turn-Off Delay Time: 58 ns Drain to Source Resistance: 10 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995887-SUB70N04-10-E 3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Power Dissipation: 107 W Height: 4.83 mm Weight: 1.437803 g Number of Channels: 1 Number of Pins: 3 Width: 9.65 mm Rise Time: 12 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Alternative Parts (Cross-Reference): IPB80N04S304ATMA1; IRF4104SPBF; IPB80N04S404ATMA1; SUM90N04-3M3P-E3; FDB8442-F085; STB170NF04; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 107 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 70 A Drain to Source Breakdown Voltage: 40 V Turn-Off Delay Time: 58 ns Drain to Source Resistance: 10 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB70N04-10-E3 - 995887-SUB70N04-10-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB70N04-10-E3
995887-SUB70N04-10-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB70N04-10-E3 995887-SUB70N04-10-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995887-SUB70N04-10-E 3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Power Dissipation: 107 W Height: 4.83 mm Weight: 1.437803 g Number of Channels: 1 Number of Pins: 3 Width: 9.65 mm Rise Time: 12 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263-3 Alternative Parts (Cross-Reference): IPB80N04S304ATMA1; IRF4104SPBF; IPB80N04S404ATMA1; SUM90N04-3M3P-E3; FDB8442-F085; STB170NF04; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 107 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 70 A Drain to Source Breakdown Voltage: 40 V Turn-Off Delay Time: 58 ns Drain to Source Resistance: 10 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995887-SUB70N04-10-E3
Length: 10.41 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Power Dissipation: 107 W
Height: 4.83 mm
Weight: 1.437803 g
Number of Channels: 1
Number of Pins: 3
Width: 9.65 mm
Rise Time: 12 ns
Fall Time: 30 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263-3
Alternative Parts (Cross-Reference): IPB80N04S304ATMA1; IRF4104SPBF; IPB80N04S404ATMA1; SUM90N04-3M3P-E3; FDB8442-F085; STB170NF04;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Power Dissipation: 107 W
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 70 A
Drain to Source Breakdown Voltage: 40 V
Turn-Off Delay Time: 58 ns
Drain to Source Resistance: 10 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Mosfet; Channel Type Vishay - 06J8409 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet; Channel Type Vishay
06J8409
Mosfet; Channel Type Vishay 06J8409
MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; Power Dissipation:-; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; Power Dissipation:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 995887-SUB70N04-10-E3 06J8409
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUB70N04-10-E3 Mosfet; Channel Type Vishay
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data