Vishay Intertechnology, Inc. Schottky 60V 30A Diode and Rectifier STPS30L60CWPBF

Description
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-247AC Product overview: STPS30L60CWPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CWPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-247AC Product overview: STPS30L60CWPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CWPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 30A Diode and Rectifier - 286-STPS30L60CWPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 30A Diode and Rectifier
286-STPS30L60CWPBF
Schottky 60V 30A Diode and Rectifier 286-STPS30L60CWPBF
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-247AC Product overview: STPS30L60CWPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CWPBF can be used for catalog matching and distributor lookup.

Diode Schottky 60V 30A 3-Pin(3+Tab) TO-247AC Product overview: STPS30L60CWPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CWPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS30L60CWPBF - 347740-STPS30L60CWPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30L60CWPBF
347740-STPS30L60CWPBF
Diodes, Rectifiers - Arrays - STPS30L60CWPBF 347740-STPS30L60CWPBF
Manufacturer: Vishay Win Source Part Number: 347740-STPS30L60CWPB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A Current - Reverse Leakage @ Vr: 480μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 347740-STPS30L60CWPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A
Current - Reverse Leakage @ Vr: 480μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-STPS30L60CWPBF 347740-STPS30L60CWPBF
Product Name Schottky 60V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS30L60CWPBF
Package Rail/Tube TO-247; TO-247AC
RoHS Compliant RoHS
IO 15 amps
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data