Vishay Intertechnology, Inc. Schottky 10A 45V DPAK Diode and Rectifier STPS1045BTRLPBF

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: STPS1045BTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045BTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: STPS1045BTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045BTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 45V DPAK Diode and Rectifier - 280-STPS1045BTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V DPAK Diode and Rectifier
280-STPS1045BTRLPBF
Schottky 10A 45V DPAK Diode and Rectifier 280-STPS1045BTRLPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: STPS1045BTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045BTRLPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: STPS1045BTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045BTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS1045BTRLPBF - 734778-STPS1045BTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1045BTRLPBF
734778-STPS1045BTRLPBF
Diodes, Rectifiers - Single - STPS1045BTRLPBF 734778-STPS1045BTRLPBF
Manufacturer: Vishay Win Source Part Number: 734778-STPS1045BTRLP BF Manufacturer Homepage: www.vishay.com Reference case: TO252 Reference Date Code: 14+Rohs Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 734778-STPS1045BTRLPBF
Manufacturer Homepage: www.vishay.com
Reference case: TO252
Reference Date Code: 14+Rohs
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-STPS1045BTRLPBF 734778-STPS1045BTRLPBF
Product Name Schottky 10A 45V DPAK Diode and Rectifier Diodes, Rectifiers - Single - STPS1045BTRLPBF
Package Tape and Reel
Unlock Full Specs
to access all available technical data