DIODE SCHOTTKY 45V 10A DPAK Product overview: STPS1045BTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045BTRL can be used for catalog matching and distributor lookup.
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
Win Source Part Number: 1281600-STPS1045BTRL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 10 A
Current - Reverse Leakage @ Vr: 200 µA @ 45 V
Capacitance @ Vr, F: 760pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: STPS1045
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIODE SCHOTTKY 45V 10A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS1045BTRL | STPS1045BTRL-ND | 1281600-STPS1045BTRL | STPS1045BTRL |
| Product Name | Schottky 45V 10A DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 |