VISHAY STPS1045BPBF Small Signal Schottky Diode, Single, 45 V, 10 A, 630 mV, 390 A, 175 C Product overview: STPS1045BPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 10 A, 390 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 10 A, 390 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045BPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 042942-STPS1045BPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS1045BPBF | 042942-STPS1045BPBF |
| Product Name | Schottky 45 V 10 A 390 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS1045BPBF |
| Package | TO-252 | D-PAK (TO-252AA) |
| RoHS Compliant | RoHS | |
| IO | 10 amps |