Vishay Precision Group Tantalum Capacitor, 4700Uf, 6V, 10%, Axial; Capacitance Vishay STA4700-6T4KI

Description
TANTALUM CAPACITOR, 4700UF, 6V, 10%, AXIAL; Capacitance:4700µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:3.5A; Product Diameter:9.52mm RoHS Compliant: No
Datasheet
Description
TANTALUM CAPACITOR, 4700UF, 6V, 10%, AXIAL; Capacitance:4700µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:3.5A; Product Diameter:9.52mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4700Uf, 6V, 10%, Axial; Capacitance Vishay - 56P4302 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4700Uf, 6V, 10%, Axial; Capacitance Vishay
56P4302
Tantalum Capacitor, 4700Uf, 6V, 10%, Axial; Capacitance Vishay 56P4302
TANTALUM CAPACITOR, 4700UF, 6V, 10%, AXIAL; Capacitance:4700µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:3.5A; Product Diameter:9.52mm RoHS Compliant: No

TANTALUM CAPACITOR, 4700UF, 6V, 10%, AXIAL; Capacitance:4700µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:3.5A; Product Diameter:9.52mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56P4302
Product Name Tantalum Capacitor, 4700Uf, 6V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers