Manufacturer: Vishay Sprague
Win Source Part Number: 795570-ST90-125L2KI
Series: SuperTan, ST
Packaging: Tray
Type: Hermetically Sealed
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Wet Tantalum
Package: Axial
Capacitance: 90μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.3 Ohm
Manufacturer Size Code: L2
Family Name: ST
Categories: Capacitors
Dimension: 0.312" Dia x 1.008" L (7.92mm x 25.60mm)
Voltage Rating DC: 125V
Alternative Parts (Cross-Reference): ST90-125L2KIE3;
Introduction Date: April 02, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
CAP TANT 90UF 10% 125V AXIAL Product overview: ST90-125L2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 90UF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST90-125L2KI can be used for catalog matching and distributor lookup.
CAP TANT 90UF 10% 125V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 795570-ST90-125L2KI | 59-ST90-125L2KI | ST90-125L2KI |
| Product Name | Tantalum Capacitors - ST90-125L2KI | 90UF 125V Capacitor | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 90 microF | 90 microF | 90 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 125 volts | 125 volts | 125 volts |