Tantalum Capacitor, 680 uF, 50 V, ± 10%, -55 °C, 125 °C, Axial Leaded Product overview: ST680-50T4KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680 uF, 50 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST680-50T4KI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337212-ST680-50T4KI
Category: Capacitors - Tantalum Capacitors
Series: SuperTan®, ST
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Size / Dimension: 0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Standard Package: 1
Capacitance: 680 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 700mOhm
Manufacturer Size Code: T4
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
CAP TANT 680UF 10% 50V AXIAL
CAPACITOR WET TANTALUM, 680UF, 50V, 10%, AXIAL; Capacitance:680µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: No
CAP TANT 680UF 10% 50V AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-ST680-50T4KI | 1337212-ST680-50T4KI | ST680-50T4KI | 56P4364 | ST680-50T4KI |
| Product Name | 680 uF 50 V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Wet Tantalum, 680Uf, 50V, 10%, Axial; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |