Manufacturer: Vishay Sprague
Win Source Part Number: 764541-ST68-50T1KI
Series: SuperTan, ST
Packaging: Tray
Type: Hermetically Sealed
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Wet Tantalum
Package: Axial
Capacitance: 68μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.5 Ohm
Manufacturer Size Code: T1
Categories: Capacitors
Dimension: 0.219" Dia x 0.453" L (5.56mm x 11.51mm)
Voltage Rating DC: 50V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
CAP TANT 68UF 10% 50V AXIAL Product overview: ST68-50T1KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST68-50T1KI can be used for catalog matching and distributor lookup.
CAP TANT 68UF 10% 50V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 764541-ST68-50T1KI | 59-ST68-50T1KI | ST68-50T1KI |
| Product Name | Tantalum Capacitors - ST68-50T1KI | 68UF 50V Capacitor | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |