CAP TANT 68UF 20% 100V AXIAL Product overview: ST68-100T2MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST68-100T2MI can be used for catalog matching and distributor lookup.
CAP TANT 68UF 20% 100V AXIAL
TANTALUM CAPACITOR, 68UF, 100V, AXIAL 20%; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.65A; Product Diameter:7.92mm RoHS Compliant: No
CAP TANT 68UF 20% 100V AXIAL
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-ST68-100T2MI | ST68-100T2MI | 54H3962 | ST68-100T2MI |
| Product Name | 68UF 100V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 100V, Axial 20%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |