CAP TANT 560UF 10% 60V AXIAL
CAP TANT 560UF 10% 60V AXIAL
CAPACITOR WET TANTALUM, 560UF, 60V, 10%, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: No
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ST560-60T4KI | ST560-60T4KI | 56P4359 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Wet Tantalum, 560Uf, 60V, 10%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF |