Vishay Precision Group Capacitance Vishay ST560-60T4KI.

Description
Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No
Description
Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC4543 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC4543
Capacitance Vishay 15AC4543
Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No

Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC4543
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers