Vishay Intertechnology, Inc. Trimmer Potentiometers - ST4TB104 ST4TB104

Description
Manufacturer: Vishay BC Components Win Source Part Number: 795531-ST4TB104 Series: ST4 Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Part Status: Obsolete(EOL) Family Name: ST-4 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.197" x 0.177" Face x 0.091" H (5.00mm x 4.50mm x 2.30mm) Alternative Parts (Cross-Reference): ST-4B100K; ST-4TB104; ST-4ETB100K; ST-4EB100K; Introduction Date: March 16, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 795531-ST4TB104 Series: ST4 Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Part Status: Obsolete(EOL) Family Name: ST-4 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.197" x 0.177" Face x 0.091" H (5.00mm x 4.50mm x 2.30mm) Alternative Parts (Cross-Reference): ST-4B100K; ST-4TB104; ST-4ETB100K; ST-4EB100K; Introduction Date: March 16, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - ST4TB104
795531-ST4TB104
Trimmer Potentiometers - ST4TB104 795531-ST4TB104
Manufacturer: Vishay BC Components Win Source Part Number: 795531-ST4TB104 Series: ST4 Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Part Status: Obsolete(EOL) Family Name: ST-4 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.197" x 0.177" Face x 0.091" H (5.00mm x 4.50mm x 2.30mm) Alternative Parts (Cross-Reference): ST-4B100K; ST-4TB104; ST-4ETB100K; ST-4EB100K; Introduction Date: March 16, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 795531-ST4TB104
Series: ST4
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 100k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Part Status: Obsolete(EOL)
Family Name: ST-4
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.197" x 0.177" Face x 0.091" H (5.00mm x 4.50mm x 2.30mm)
Alternative Parts (Cross-Reference): ST-4B100K; ST-4TB104; ST-4ETB100K; ST-4EB100K;
Introduction Date: March 16, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 795531-ST4TB104
Product Name Trimmer Potentiometers - ST4TB104
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Adjustable Resistors - 2274836 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 10 ohms
Standards and Certifications RoHS; No
View Details
Data Acquisition - Digital Potentiometers - AD5245BRJ50-RL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details