Vishay Precision Group Trimmer, Potentiometer; Trimpot Type Vishay ST4B-203

Description
TRIMMER, POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-4 Series; Power Rating:250mW RoHS Compliant: No
Datasheet
Description
TRIMMER, POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-4 Series; Power Rating:250mW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer; Trimpot Type Vishay - 89F5796 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer; Trimpot Type Vishay
89F5796
Trimmer, Potentiometer; Trimpot Type Vishay 89F5796
TRIMMER, POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-4 Series; Power Rating:250mW RoHS Compliant: No

TRIMMER, POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-4 Series; Power Rating:250mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89F5796
Product Name Trimmer, Potentiometer; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers