Vishay Intertechnology, Inc. 470UF 75V Capacitor ST470-75T4KI

Description
CAP TANT 470UF 10% 75V AXIAL Product overview: ST470-75T4KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST470-75T4KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 470UF 10% 75V AXIAL Product overview: ST470-75T4KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST470-75T4KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470UF 75V Capacitor
59-ST470-75T4KI
470UF 75V Capacitor 59-ST470-75T4KI
CAP TANT 470UF 10% 75V AXIAL Product overview: ST470-75T4KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST470-75T4KI can be used for catalog matching and distributor lookup.

CAP TANT 470UF 10% 75V AXIAL Product overview: ST470-75T4KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST470-75T4KI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - ST470-75T4KI - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ST470-75T4KI
Tantalum Capacitors ST470-75T4KI
CAP TANT 470UF 10% 75V AXIAL

CAP TANT 470UF 10% 75V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Vishay - 14M4123 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Vishay
14M4123
Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Vishay 14M4123
TANTALUM CAPACITOR, 470UF, 75V, 0.9 OHM, 0.1, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Length:28.6mmRoHS Compliant: No

TANTALUM CAPACITOR, 470UF, 75V, 0.9 OHM, 0.1, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Length:28.6mmRoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ST470-75T4KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST470-75T4KI
Capacitors - Tantalum Capacitors ST470-75T4KI
CAP TANT 470UF 10% 75V AXIAL

CAP TANT 470UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-ST470-75T4KI ST470-75T4KI 14M4123 ST470-75T4KI
Product Name 470UF 75V Capacitor Tantalum Capacitors Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814594 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details