Vishay Precision Group Capacitance Vishay ST450-50L2MI.

Description
Capacitance:450µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.6ohm; Failure Rate:-; Ripple Current:2.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
Datasheet
Description
Capacitance:450µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.6ohm; Failure Rate:-; Ripple Current:2.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC4541 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC4541
Capacitance Vishay 15AC4541
Capacitance:450µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.6ohm; Failure Rate:-; Ripple Current:2.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No

Capacitance:450µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.6ohm; Failure Rate:-; Ripple Current:2.9A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC4541
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details