Vishay Precision Group Capacitor Wet Tantalum, 390Uf, 60V, 20%, Axial; Capacitance Vishay ST390-60T3MI

Description
CAPACITOR WET TANTALUM, 390UF, 60V, 20%, AXIAL; Capacitance:390µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet
Description
CAPACITOR WET TANTALUM, 390UF, 60V, 20%, AXIAL; Capacitance:390µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 390Uf, 60V, 20%, Axial; Capacitance Vishay - 94H7021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 390Uf, 60V, 20%, Axial; Capacitance Vishay
94H7021
Capacitor Wet Tantalum, 390Uf, 60V, 20%, Axial; Capacitance Vishay 94H7021
CAPACITOR WET TANTALUM, 390UF, 60V, 20%, AXIAL; Capacitance:390µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 390UF, 60V, 20%, AXIAL; Capacitance:390µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94H7021
Product Name Capacitor Wet Tantalum, 390Uf, 60V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers