Vishay Precision Group Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.2, Axial; Capacitance Vishay ST330-75T3MI

Description
TANTALUM CAPACITOR, 330UF, 75V, 1 OHM, 0.2, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet
Description
TANTALUM CAPACITOR, 330UF, 75V, 1 OHM, 0.2, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.2, Axial; Capacitance Vishay - 81H0022 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.2, Axial; Capacitance Vishay
81H0022
Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.2, Axial; Capacitance Vishay 81H0022
TANTALUM CAPACITOR, 330UF, 75V, 1 OHM, 0.2, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 330UF, 75V, 1 OHM, 0.2, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ST330-75T3MI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST330-75T3MI
Capacitors - Tantalum Capacitors ST330-75T3MI
ST330-75T3MI

ST330-75T3MI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 81H0022 ST330-75T3MI
Product Name Tantalum Capacitor, 330Uf, 75V, 1 Ohm, 0.2, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details