Vishay Intertechnology, Inc. 330uF 75V Capacitor ST330-75T3KI

Description
330uF 75V 10% Axial Tantalum Capacitor Product overview: ST330-75T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST330-75T3KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 75V 10% Axial Tantalum Capacitor Product overview: ST330-75T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST330-75T3KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 75V Capacitor
59-ST330-75T3KI
330uF 75V Capacitor 59-ST330-75T3KI
330uF 75V 10% Axial Tantalum Capacitor Product overview: ST330-75T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST330-75T3KI can be used for catalog matching and distributor lookup.

330uF 75V 10% Axial Tantalum Capacitor Product overview: ST330-75T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST330-75T3KI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - ST330-75T3KI - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ST330-75T3KI
Tantalum Capacitors ST330-75T3KI
CAP TANT 330UF 10% 75V AXIAL

CAP TANT 330UF 10% 75V AXIAL

Supplier's Site Datasheet
Capacitor Wet Tantalum, 330Uf, 75V, 10%, Axial; Capacitance Vishay - 53M0212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 330Uf, 75V, 10%, Axial; Capacitance Vishay
53M0212
Capacitor Wet Tantalum, 330Uf, 75V, 10%, Axial; Capacitance Vishay 53M0212
CAPACITOR WET TANTALUM, 330UF, 75V, 10%, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 330UF, 75V, 10%, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ST330-75T3KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST330-75T3KI
Capacitors - Tantalum Capacitors ST330-75T3KI
CAP TANT 330UF 10% 75V AXIAL

CAP TANT 330UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-ST330-75T3KI ST330-75T3KI 53M0212 ST330-75T3KI
Product Name 330uF 75V Capacitor Tantalum Capacitors Capacitor Wet Tantalum, 330Uf, 75V, 10%, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details