CAP TANT 33UF 10% 75V AXIAL
CAP TANT 33UF 10% 75V AXIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST33-75T1KI | ST33-75T1KI |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 33 microF | 33 microF |