100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Win Source Part Number: 1096494-ST32TA101
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: ST-32
Termination Style: J Lead
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Dimension: Square - 0.134" x 0.134" Face (3.40mm x 3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Vishay Beyschlag/Draloric/B
Other Names: RST32ETA101CT-ND,RST
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | ST32TA101TR-ND | 1096494-ST32TA101 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |