Vishay Precision Group Trimmer Potentiometer 3Kohm 1Turn Smd; Trimpot Type Vishay ST32ETA302

Description
TRIMMER POTENTIOMETER 3KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32 Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 3KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 3Kohm 1Turn Smd; Trimpot Type Vishay - 26M8213 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 3Kohm 1Turn Smd; Trimpot Type Vishay
26M8213
Trimmer Potentiometer 3Kohm 1Turn Smd; Trimpot Type Vishay 26M8213
TRIMMER POTENTIOMETER 3KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 3KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometer 3Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay - 28X2542 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 3Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay
28X2542
Trimmer Potentiometer 3Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay 28X2542
TRIMMER POTENTIOMETER 3KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 3KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26M8213 28X2542
Product Name Trimmer Potentiometer 3Kohm 1Turn Smd; Trimpot Type Vishay Trimmer Potentiometer 3Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers