Vishay Precision Group Trimmer, Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay ST32ETA203

Description
TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay - 33M0289 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay
33M0289
Trimmer, Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay 33M0289
TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes

TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M0289
Product Name Trimmer, Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers