TANTALUM CAPACITOR, 220UF, 50V, 0.9 OHM, 0.2, AXIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:17.88mmRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 86H3453 |
| Product Name | Tantalum Capacitor, 220Uf, 50V, 0.9 Ohm, 0.2, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |