CAP TANT 220UF 10% 50V AXIAL Product overview: ST220-50T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST220-50T2KI can be used for catalog matching and distributor lookup.
CAPACITOR WET TANTALUM, 220UF, 50V, 10%, AXIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:1.8A; Product Diameter:7.92mm RoHS Compliant: No
CAP TANT 220UF 10% 50V AXIAL
CAP TANT 220UF 10% 50V AXIAL
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-ST220-50T2KI | 56P4331 | ST220-50T2KI | ST220-50T2KI |
| Product Name | 220UF 50V Capacitor | Capacitor Wet Tantalum, 220Uf, 50V, 10%, Axial; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |