Vishay Precision Group 220uF 100V 1.2 Ohm Capacitor ST220-100T4MI

Description
Cap Tant Wet 220uF 100V 20% (10.31 X 28.6mm) Axial 1.2 Ohm 125C Bulk Product overview: ST220-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST220-100T4MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 220uF 100V 20% (10.31 X 28.6mm) Axial 1.2 Ohm 125C Bulk Product overview: ST220-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST220-100T4MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 100V 1.2 Ohm Capacitor
59-ST220-100T4MI
220uF 100V 1.2 Ohm Capacitor 59-ST220-100T4MI
Cap Tant Wet 220uF 100V 20% (10.31 X 28.6mm) Axial 1.2 Ohm 125C Bulk Product overview: ST220-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST220-100T4MI can be used for catalog matching and distributor lookup.

Cap Tant Wet 220uF 100V 20% (10.31 X 28.6mm) Axial 1.2 Ohm 125C Bulk Product overview: ST220-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST220-100T4MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - ST220-100T4MI - 1165134-ST220-100T4MI - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - ST220-100T4MI
1165134-ST220-100T4MI
Tantalum Capacitors - ST220-100T4MI 1165134-ST220-100T4MI
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165134-ST220-100T4M I Packaging: Bulk Termination: Axial Length: 28.6 mm Capacitance: 220 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.2 Ω Number of Pins: 2 Categories: Tantalum Capacitors Case / Package: Metal Alternative Parts (Cross-Reference): ST220-100T4 MI; ST220-100T4MI.; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210020, 8532210020 Voltage Rating (DC): 100 V Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165134-ST220-100T4MI
Packaging: Bulk
Termination: Axial
Length: 28.6 mm
Capacitance: 220 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 1.2 Ω
Number of Pins: 2
Categories: Tantalum Capacitors
Case / Package: Metal
Alternative Parts (Cross-Reference): ST220-100T4 MI; ST220-100T4MI.;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210020, 8532210020
Voltage Rating (DC): 100 V
Max Operating Temperature: 125 °C

Buy Now
Tantalum Capacitors - ST220-100T4MI - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
ST220-100T4MI
Tantalum Capacitors ST220-100T4MI
ST220-100T4MI

ST220-100T4MI

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf 100V, 1.2 Ohm, 0.2, Axial; Capacitance Vishay - 38C8216 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 100V, 1.2 Ohm, 0.2, Axial; Capacitance Vishay
38C8216
Tantalum Capacitor, 220Uf 100V, 1.2 Ohm, 0.2, Axial; Capacitance Vishay 38C8216
TANTALUM CAPACITOR, 220UF 100V, 1.2 OHM, 0.2, AXIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.2ohm; Failure Rate:-; Ripple Current:2.75A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 220UF 100V, 1.2 OHM, 0.2, AXIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.2ohm; Failure Rate:-; Ripple Current:2.75A; Product Height:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-ST220-100T4MI 1165134-ST220-100T4MI ST220-100T4MI 38C8216
Product Name 220uF 100V 1.2 Ohm Capacitor Tantalum Capacitors - ST220-100T4MI Tantalum Capacitors Tantalum Capacitor, 220Uf 100V, 1.2 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Through Hole Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814580 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - T491C226K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers