Vishay Intertechnology, Inc. Discrete Semiconductor Products - Thyristors - SCRs ST2100C38R0

Description
Win Source Part Number: 1278741-ST2100C38R0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 1 Voltage - Off State: 3.8 kV Voltage - Gate Trigger (Vgt) (Max): 4 V Current - Gate Trigger (Igt) (Max): 400 mA Voltage - On State (Vtm) (Max): 1.875 V Current - On State (It (AV)) (Max): 1770 A Current - On State (It (RMS)) (Max): 3850 A Current - Off State (Max): 250 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 36250A, 38000A SCR Type: Standard Recovery Mounting Type: Chassis Mount Package / Case: R-PUK Supplier Device Package: R-Puk ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *ST2100C38R0 Base Product Number: ST2100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278741-ST2100C38R0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 1 Voltage - Off State: 3.8 kV Voltage - Gate Trigger (Vgt) (Max): 4 V Current - Gate Trigger (Igt) (Max): 400 mA Voltage - On State (Vtm) (Max): 1.875 V Current - On State (It (AV)) (Max): 1770 A Current - On State (It (RMS)) (Max): 3850 A Current - Off State (Max): 250 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 36250A, 38000A SCR Type: Standard Recovery Mounting Type: Chassis Mount Package / Case: R-PUK Supplier Device Package: R-Puk ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *ST2100C38R0 Base Product Number: ST2100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278741-ST2100C38R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278741-ST2100C38R0
Discrete Semiconductor Products - Thyristors - SCRs 1278741-ST2100C38R0
Win Source Part Number: 1278741-ST2100C38R0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 1 Voltage - Off State: 3.8 kV Voltage - Gate Trigger (Vgt) (Max): 4 V Current - Gate Trigger (Igt) (Max): 400 mA Voltage - On State (Vtm) (Max): 1.875 V Current - On State (It (AV)) (Max): 1770 A Current - On State (It (RMS)) (Max): 3850 A Current - Off State (Max): 250 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 36250A, 38000A SCR Type: Standard Recovery Mounting Type: Chassis Mount Package / Case: R-PUK Supplier Device Package: R-Puk ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *ST2100C38R0 Base Product Number: ST2100 Product Status: Obsolete

Win Source Part Number: 1278741-ST2100C38R0
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 1
Voltage - Off State: 3.8 kV
Voltage - Gate Trigger (Vgt) (Max): 4 V
Current - Gate Trigger (Igt) (Max): 400 mA
Voltage - On State (Vtm) (Max): 1.875 V
Current - On State (It (AV)) (Max): 1770 A
Current - On State (It (RMS)) (Max): 3850 A
Current - Off State (Max): 250 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 36250A, 38000A
SCR Type: Standard Recovery
Mounting Type: Chassis Mount
Package / Case: R-PUK
Supplier Device Package: R-Puk
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *ST2100C38R0
Base Product Number: ST2100
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - ST2100C38R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
ST2100C38R0
Discrete Semiconductor Products - Thyristors - SCRs ST2100C38R0
SCR 3.8KV 3850A RPUK

SCR 3.8KV 3850A RPUK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1278741-ST2100C38R0 ST2100C38R0
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1190N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B681-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details