CAPACITOR WET TANTALUM, 150UF, 60V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.1ohm; Failure Rate:-; Ripple Current:1.8A; Product Diameter:7.92mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56P4327 |
| Product Name | Capacitor Wet Tantalum, 150Uf, 60V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |