150uF 60V 10% Tantalum Capacitor, Axial, 1.1R ESR Product overview: ST150-60T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 60V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST150-60T2KI can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1102482-ST150-60T2KI
Packaging: Tray
Type: Hermetically Sealed
Features: Wet Tantalum
Voltage Rating: 60V
Mounting: Through Hole
Capacitance: 150μF
Tolerance: ±10%
Manufacturer Size Code: T2
ESR: 1.1 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.312" Dia x 0.641" L (7.92mm x 16.28mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
CAP TANT 150UF 10% 60V AXIAL
CAP TANT 150UF 10% 60V AXIAL
CAP TANT 150UF 10% 60V AXIAL
CAPACITOR WET TANTALUM, 150UF, 60V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:1.1ohm; Product Range:ST Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-ST150-60T2KI | 1102482-ST150-60T2KI | ST150-60T2KI | ST150-60T2KI | ST150-60T2KI | 56P4324 |
| Product Name | 150uF 60V Capacitor | Tantalum Capacitors - ST150-60T2KI | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Wet Tantalum, 150Uf, 60V, 10%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Through Hole | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |