Win Source Part Number: 1350654-ST150-125T4K
Category: Capacitors - Tantalum Capacitors
Series: SuperTan®, ST
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Size / Dimension: 0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Standard Package: 1
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 125 V
ESR (Equivalent Series Resistance): 1.6Ohm
Manufacturer Size Code: T4
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
Tantalum Capacitor, Polarized, Tantalum (wet), 125V, 10% +Tol, 10% -Tol, 150uF, Through Hole Mount, AXIAL LEADED Product overview: ST150-125T4KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 150uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST150-125T4KI can be used for catalog matching and distributor lookup.
CAP TANT 150UF 10% 125V AXIAL
CAP TANT 150UF 10% 125V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1350654-ST150-125T4KI | 59-ST150-125T4KI | ST150-125T4KI | ST150-125T4KI |
| Product Name | Capacitors - Tantalum Capacitors | Through-Hole 125V 150uF Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 125 volts | 125 volts | 125 volts |