Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors ST1200-25T3KI

Description
CAP TANT 1200UF 10% 25V AXIAL
Datasheet
Description
CAP TANT 1200UF 10% 25V AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - ST1200-25T3KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST1200-25T3KI
Capacitors - Tantalum Capacitors ST1200-25T3KI
CAP TANT 1200UF 10% 25V AXIAL

CAP TANT 1200UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitor, 1200Uf, 25V, 10%, Axial; Capacitance Vishay - 56P4318 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1200Uf, 25V, 10%, Axial; Capacitance Vishay
56P4318
Tantalum Capacitor, 1200Uf, 25V, 10%, Axial; Capacitance Vishay 56P4318
TANTALUM CAPACITOR, 1200UF, 25V, 10%, AXIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.65ohm; Failure Rate:-; Ripple Current:2.6A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 1200UF, 25V, 10%, AXIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.65ohm; Failure Rate:-; Ripple Current:2.6A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ST1200-25T3KI 56P4318
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitor, 1200Uf, 25V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details